EN
  • EN
  • DE

UMB1TN

Part No UMB1TN
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102310-UMB1TN
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMB1TN CAD Model

Description

The UMB1TN is a general-purpose transistor manufactured by Rohm Semiconductor, designed for switching and amplification applications. It is commonly used in a variety of electronic circuits due to its reliability and performance characteristics. Rohm Semiconductor is a well-known manufacturer of high-quality discrete components, and the UMB1TN reflects their commitment to quality.

Applications:

  • Switching circuits: Used to control the flow of current in electronic circuits, such as in relays and solenoid drivers.
  • Amplification circuits: Amplifies weak signals in preamplifiers and audio amplifiers.
  • Inverter circuits: Used to invert the logic state of a digital signal.
  • Driver circuits: Drives high-current loads such as LEDs and small motors.
  • General-purpose applications: Suitable for a wide range of electronic projects and designs.

Features:

  • Low saturation voltage: Minimizes power loss and improves circuit efficiency.
  • High current gain: Provides good amplification performance.
  • Small package size: Allows for compact circuit designs.
  • High reliability: Ensures consistent performance over a long operational life.
  • Pb-free and RoHS compliant: Environmentally friendly and complies with industry standards.

Benefits:

  • Improved circuit efficiency: Low saturation voltage reduces power dissipation.
  • Enhanced amplification performance: High current gain provides good signal amplification.
  • Reduced circuit size: Small package footprint allows for compact designs.
  • Increased reliability: High-quality construction ensures long-term reliability.
  • Environmentally friendly: Pb-free and RoHS compliance ensures environmental responsibility.

Additional Details:

The UMB1TN is typically housed in a small surface-mount package, such as a SOT-323. Electrical specifications, such as collector current (Ic), collector-emitter voltage (Vceo), and power dissipation (Pd), will vary based on the specific operating conditions. It's crucial to consult the Rohm Semiconductor datasheet for the UMB1TN to obtain precise electrical characteristics, absolute maximum ratings, thermal resistance, and recommended soldering conditions. The datasheet also contains package dimensions, pin configurations, and typical performance curves. Before implementing the transistor in a circuit, understanding these specifics is essential for optimal performance and reliability. Typical applications include consumer electronics, industrial controls, and automotive electronics.

You May Also Be Interested in

TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
STMicroelectronics
Lowest to $0.4472
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $21.3456
Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess