EN
  • EN
  • DE

UM6K31NGTN

Part No UM6K31NGTN
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102279-UM6K31NGTN
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM6K31NGTN CAD Model

Description

The UM6K31NGTN is a P-channel MOSFET manufactured by Rohm Semiconductor. It is designed for high-speed switching applications, particularly in portable devices and load switching circuits. This MOSFET features a low on-resistance, contributing to energy efficiency and reduced heat generation within the circuit. Its compact size and low profile make it suitable for space-constrained applications.

Applications

  • Load Switching: Used to efficiently control power to various loads in electronic devices.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation and power management.
  • Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered devices.
  • Power Management Circuits: Integral part of power management systems for optimized energy use.

Features

  • P-Channel MOSFET: Utilizes P-channel technology for efficient current handling.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat dissipation.
  • Surface Mount Package: Allows for automated assembly and compact design.
  • Low Voltage Drive: Operates effectively with low gate drive voltages.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power loss, increasing efficiency.
  • Reduced Heat Generation: Minimizes heat dissipation, improving system reliability.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Extended Battery Life: Efficient operation contributes to longer battery life in portable devices.

Additional Details

The UM6K31NGTN typically features a voltage rating of -30V and a continuous drain current of -2A. It is available in a small surface mount package, such as the TSMT3 package. Detailed specifications, including gate threshold voltage, input capacitance, and switching times, can be found in the Rohm Semiconductor datasheet for this product.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4599 $59.7870
310+ $0.3775 $117.0250
475+ $0.3657 $173.7075
655+ $0.3539 $231.8045
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess