EN
  • EN
  • DE

UDZWTE-177.5B

Part No UDZWTE-177.5B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER UMD2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Rohm Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case SC-90, SOD-323F
Supplier Device Package UMD2
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 387256-UDZWTE-177.5B
Ultra Librarian 3D Model Ultra Librarian UDZWTE-177.5B CAD Model

Description

The UDZWTE-177.5B is a 7.5V Zener diode manufactured by Rohm Semiconductor. This diode is designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. Its compact package and stable performance make it suitable for applications requiring precise voltage control and protection against voltage spikes.

Applications

  • Voltage regulation in power supplies
  • Transient voltage suppression in sensitive circuits
  • Overvoltage protection in electronic devices
  • Clipping circuits for signal conditioning
  • Reference voltage generation

Features

  • Zener Voltage: 7.5V
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robust protection against transient voltage events.
  • Small Package Size: Allows for high-density board designs.
  • Stable Operating Temperature: Ensures consistent performance across a wide temperature range.

Benefits

  • Precise Voltage Regulation: Maintains a stable output voltage, ensuring reliable operation of connected circuits.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage spikes and surges.
  • Improved System Reliability: Enhances the overall reliability of electronic systems by preventing voltage-related failures.
  • Compact Design: Enables the design of smaller and more efficient electronic devices.
  • Long-Term Stability: Provides consistent performance over an extended operational lifespan.

Technical Specifications

The UDZWTE-177.5B features a Zener voltage of 7.5V. It is designed to operate within a specified temperature range, typically from -55°C to +150°C. The device's surge current capability allows it to withstand transient voltage spikes without degradation. The low reverse leakage current minimizes power consumption. The datasheet provides detailed information on voltage regulation characteristics, surge handling capacity, and thermal resistance.

This Zener diode is commonly used in power supplies to maintain a stable output voltage, protecting sensitive components from overvoltage conditions. It is also utilized in signal conditioning circuits to clip voltage peaks, preventing damage to downstream circuitry. The UDZWTE-177.5B's compact size and robust performance make it a preferred choice for various voltage regulation and protection applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess