EN
  • EN
  • DE

UDZW7.5B

Part No UDZW7.5B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398771-UDZW7.5B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZW7.5B CAD Model

Description

The UDZW7.5B is a Zener diode manufactured by Rohm Semiconductor, designed to provide stable voltage regulation and transient voltage suppression in various electronic circuits. The diode's main function is to maintain a constant voltage across its terminals when reverse-biased, making it ideal for protecting sensitive components from overvoltage conditions.

Applications

  • Voltage Regulation: Providing a stable voltage reference in power supplies and other circuits, ensuring consistent performance.
  • Transient Voltage Suppression: Protecting electronic devices from voltage spikes caused by lightning, switching, or other transient events.
  • Overvoltage Protection: Preventing damage to sensitive circuits due to excessive voltage levels.
  • Clipping Circuits: Limiting the voltage amplitude of signals to prevent saturation or damage in amplifiers and other circuits.
  • Reference Voltage Generation: Creating a stable reference voltage for comparators, analog-to-digital converters (ADCs), and other precision circuits.

Features

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage of approximately 7.5V, ensuring accurate voltage regulation.
  • Low Leakage Current: Minimizes power loss and improves efficiency, especially in battery-powered devices.
  • High Surge Current Capability: Can withstand high current surges without degradation or failure, providing robust protection against transient events.
  • Small Package Size: Typically available in a compact surface-mount package, suitable for high-density circuit board layouts.
  • Excellent Temperature Stability: Maintains stable performance over a wide range of operating temperatures, ensuring reliable operation in diverse environments.

Benefits

  • Improved Circuit Protection: Safeguards sensitive components from damage due to overvoltage conditions, increasing the lifespan of electronic devices.
  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits by maintaining a stable voltage level, reducing the risk of malfunctions.
  • Enhanced System Reliability: Minimizes the risk of component failure and downtime due to voltage transients and overvoltage events.
  • Compact Design: Enables smaller and more efficient electronic devices by utilizing a compact surface-mount package.
  • Cost-Effective Solution: Provides reliable voltage regulation and protection at a competitive price, reducing overall system costs.

Additional Details

The UDZW7.5B has a Zener voltage of approximately 7.5V. It is typically available in a small SMD package, such as a SOD-323 or similar, making it suitable for automated assembly processes. Specifications include details on its power dissipation, operating temperature range, and forward voltage characteristics. The ability to handle high surge currents makes it suitable for applications requiring robust protection against voltage transients.

Designers should consult the official Rohm Semiconductor datasheet for the UDZW7.5B to obtain the most accurate and up-to-date information on its electrical characteristics, thermal performance, and application recommendations. The datasheet provides essential details for proper circuit design and ensuring optimal performance in specific applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess