EN
  • EN
  • DE
  • IT

UDZSTE-177.5A

Part No UDZSTE-177.5A
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOD-323
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 750397-UDZSTE-177.5A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZSTE-177.5A CAD Model

Description

The UDZSTE-177.5A is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide voltage regulation and surge protection in a variety of electronic circuits. Zener diodes are specifically engineered to operate in the reverse breakdown region, allowing them to maintain a stable voltage across their terminals when the reverse voltage exceeds the Zener voltage. This characteristic makes them ideal for voltage clamping and overvoltage protection applications.

Applications

  • Voltage Regulation: Used to maintain a stable voltage supply in electronic circuits, ensuring consistent performance of sensitive components.
  • Overvoltage Protection: Employed to protect circuits from voltage spikes and surges, preventing damage to downstream components.
  • Transient Voltage Suppression (TVS): Utilized to suppress transient voltages caused by electrostatic discharge (ESD) or inductive switching.
  • Clipping Circuits: Used to clip or limit the amplitude of a signal, preventing it from exceeding a certain voltage level.
  • Voltage Shifting: Incorporated in circuits to shift the voltage level of a signal to a desired range.

Features

  • Precise Zener Voltage: Offers a stable and accurate Zener voltage of 77.5V, ensuring reliable voltage regulation and protection.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, improving energy efficiency and reducing heat dissipation.
  • High Surge Current Capability: Can withstand high surge currents, providing robust protection against transient voltage events.
  • Small Package Size: Available in a compact surface-mount package, allowing for high-density mounting on circuit boards.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage supply, ensuring stable circuit operation.
  • Enhanced Circuit Protection: Protects sensitive components from overvoltage and surge currents, improving circuit reliability and lifespan.
  • Improved Energy Efficiency: Low reverse leakage current reduces power consumption and heat generation.
  • Compact Design: Small package size allows for efficient use of board space in compact electronic devices.
  • Environmentally Friendly: RoHS compliance ensures that the device does not contain hazardous substances.

Specifications

The UDZSTE-177.5A has a Zener voltage (Vz) of 77.5V. It comes in a small surface mount package, with a low reverse leakage current, typically in the nanoampere range. The power dissipation is dependent on the specific package type. It's RoHS compliant and designed for automated surface mount assembly.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess