The UDZSGJTE1712B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference. This particular model is likely part of Rohm's UDZ series, known for their compact size and reliable performance in voltage regulation and transient voltage suppression applications.
Applications
- Voltage Regulation
- Overvoltage Protection
- Transient Voltage Suppression (TVS)
- Clipping Circuits
- Level Shifting
Features
- Zener Diode
- Stable Breakdown Voltage
- Fast Response Time
- Low Leakage Current
- Small Surface Mount Package (likely SOD-323 or similar)
- High Surge Current Capability (in some variants)
Benefits
- Provides a stable voltage reference for precise voltage regulation.
- Protects sensitive electronic components from overvoltage conditions.
- Responds quickly to voltage transients, preventing damage to downstream circuitry.
- Minimizes power consumption in standby mode due to low leakage current.
- Saves board space with its small surface mount package.
Additional Details
The UDZSGJTE1712B typically features a Zener voltage within a specific tolerance range (e.g., ±5%). The exact Zener voltage, power dissipation, and operating temperature range are specified in the Rohm Semiconductor datasheet. The surface mount package facilitates automated assembly and allows for high-density board layouts. These diodes are often used in portable electronics, automotive systems, and industrial equipment to protect circuits from voltage spikes and ensure stable operation. The fast response time is crucial for protecting against electrostatic discharge (ESD) and other fast transient events. The '1712' portion of the part number likely relates to its voltage specification; it's crucial to consult the datasheet to confirm the precise Zener voltage and other critical parameters. The “B” at the end of the part number may indicate a specific tolerance or packaging variation.
When selecting a Zener diode, it's important to consider the power dissipation requirements of the application to ensure that the diode can handle the expected current and voltage without overheating.