EN
  • EN
  • DE

UDZSGJTE-1710B

Part No UDZSGJTE-1710B
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1203+
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 712771-UDZSGJTE-1710B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZSGJTE-1710B CAD Model

Description

The Rohm UDZSGJTE-1710B is a Zener diode designed for voltage regulation and transient voltage suppression in electronic circuits. It's a surface-mount device (SMD) characterized by its small size, fast response time, and high surge current capability. Zener diodes are commonly used to provide a stable reference voltage or to protect sensitive components from voltage spikes.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in circuits.
  • Transient Voltage Suppression (TVS): Protecting circuits from voltage surges caused by ESD, lightning, or inductive switching.
  • Clamping Circuits: Limiting the voltage to a specific level.
  • Overvoltage Protection: Protecting sensitive components from damage due to overvoltage conditions.
  • Reference Voltage Generation: Providing a stable voltage source for analog circuits.

Features:

  • Zener Voltage (VZ): 17V (Nominal)
  • Power Dissipation (PD): 500mW
  • Surface Mount Device (SMD): SOD-323 Package
  • Low Leakage Current
  • Fast Response Time
  • High Surge Current Capability
  • Operating Temperature Range: -55°C to +150°C

Benefits:

  • Voltage Regulation: Provides a stable and consistent voltage output.
  • Overvoltage Protection: Protects sensitive circuits from damage due to voltage spikes.
  • Fast Response: Quickly clamps voltage surges, minimizing their impact on the circuit.
  • Small Size: Allows for use in compact electronic devices.
  • High Reliability: Ensures stable and consistent performance over a wide temperature range.

Additional Details:

The UDZSGJTE-1710B Zener diode operates by maintaining a relatively constant voltage across its terminals when reverse biased. When the reverse voltage exceeds the Zener voltage (VZ), the diode begins to conduct and clamp the voltage at approximately VZ. The diode's surge current capability allows it to withstand high-energy transients without being damaged. The SMD package simplifies assembly and reduces the overall size of the circuit. The low leakage current minimizes power consumption and ensures accurate voltage regulation. The device is commonly used in a variety of applications, including power supplies, telecommunications equipment, and automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess