The UDZS9.1B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage of 9.1V for voltage regulation and protection circuits. Zener diodes are characterized by their ability to maintain a constant voltage across their terminals when reverse biased within their breakdown region.
Applications
- Voltage regulation in power supplies
- Overvoltage protection in electronic circuits
- Voltage clamping in data lines
- Reference voltage in analog circuits
- Clipping circuits
Features
- Precise Zener voltage of 9.1V
- Low reverse leakage current
- Small surface mount package
- High surge current capability
- RoHS compliant
Benefits
- Stable and reliable voltage regulation
- Protection against voltage spikes and surges
- Compact design for space-constrained applications
- Enhanced circuit reliability
- Environmentally friendly
Specifications
The UDZS9.1B has a Zener voltage of 9.1V with a tolerance usually around ±5%. The power dissipation is generally in the range of 500mW. The diode is available in a small SMD package for automated assembly.