EN
  • EN
  • DE

UDZ8.2B

Part No UDZ8.2B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398531-UDZ8.2B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZ8.2B CAD Model

Description

The UDZ8.2B is a Zener diode produced by Rohm Semiconductor, designed for voltage regulation and transient voltage suppression across a range of electronic devices. It offers a stable voltage reference point and protects sensitive components from potentially damaging voltage spikes.

Applications

  • Voltage regulation in power supplies and control circuits.
  • Overvoltage protection for sensitive electronic components.
  • Transient voltage suppression in industrial control systems.
  • Clipping and clamping circuits for signal processing.
  • Reference voltage generation in analog circuits.

Features

  • Zener Voltage: 8.2V (Nominal).
  • Low leakage current: Reduces power consumption and improves efficiency.
  • High surge current capability: Provides robust protection against transient voltage surges.
  • Small Package Size: Enables compact circuit designs and high-density board layouts.
  • High Reliability: Ensures stable and consistent performance over a long lifespan.

Benefits

  • Stable Voltage Regulation: Provides a constant voltage output, ensuring reliable circuit operation.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage due to voltage surges and spikes.
  • Compact Design: Facilitates miniaturization of electronic devices.
  • Improved Circuit Reliability: Extends the operational life of electronic equipment by preventing voltage-related failures.
  • Reduced Power Consumption: Low leakage current contributes to energy efficiency and reduced heat generation.

Technical Specifications

The UDZ8.2B is typically available in a small surface mount package. Key specifications include a Zener voltage of 8.2V, a low reverse leakage current, and a specific surge current capability. Refer to the manufacturer's datasheet for precise specifications and operating characteristics, including power dissipation, operating temperature range, and forward voltage characteristics. The device is typically RoHS compliant.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess