EN
  • EN
  • DE

TFZ10C

Part No TFZ10C
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 216894-TFZ10C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFZ10C CAD Model

Description

The TFZ10C is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device offers a robust and reliable solution for safeguarding circuits in various applications.

Applications

  • Automotive Electronics: Protection of automotive ECUs, sensors, and communication lines.
  • Industrial Equipment: Surge protection for industrial control systems and machinery.
  • Consumer Electronics: Protection of smartphones, tablets, and other portable devices.
  • Telecommunications: Protection of communication interfaces and network equipment.
  • Lighting: Protection of LED drivers and lighting control circuits.

Features

  • High Surge Capability: Designed to withstand high surge currents.
  • Low Clamping Voltage: Limits voltage spikes to a safe level, protecting downstream components.
  • Fast Response Time: Quickly clamps transient voltages, preventing damage.
  • Small Package Size: Compact footprint for space-constrained applications.
  • AEC-Q101 Qualified: Suitable for automotive applications due to its high reliability and robustness.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, improving overall system reliability.
  • Reduced Downtime: Minimizes equipment downtime by preventing failures caused by surge events.
  • Cost Savings: Reduces warranty costs and repair expenses by preventing damage to electronic components.
  • Improved Safety: Protects users and equipment from potential hazards associated with voltage surges.
  • Compliance with Standards: Helps meet regulatory requirements for surge protection in various applications.

Additional Details

The TFZ10C typically comes in a small surface-mount package, such as a SOD-323 or similar. It features a low reverse leakage current and a wide operating temperature range. The specific surge current capability and clamping voltage depend on the exact part number variant. Refer to the Rohm Semiconductor datasheet for detailed electrical characteristics, including peak pulse power, reverse standoff voltage, and clamping voltage at specific surge current levels. The device is designed for unidirectional protection. The operating temperature range typically spans from -55°C to +150°C allowing it to be used in harsh conditions. The materials used in the TVS diode are compliant with RoHS standards.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess