EN
  • EN
  • DE

M95640-WMN3TP/P

Part No M95640-WMN3TP/P
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description 32 Kbit and 64 Kbit Serial SPI bus EEPROMs with high speed clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 092675-M95640-WMN3TP/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95640-WMN3TP/P CAD Model

Description

The M95640-WMN3TP/P is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed to provide a flexible and reliable data storage solution for a wide range of applications. This memory chip boasts a 64-Kbit capacity, offering ample space for firmware storage, device configuration, or user data.

Key Features

  • Memory Size: 64 Kbits, providing sufficient storage for various applications in today's electronic devices.
  • Interface: The device operates with a Serial Peripheral Interface (SPI) bus, ensuring high-speed communication with microcontrollers and other digital systems.
  • Supply Voltage: It operates within a power supply range of 1.8V to 5.5V, making it versatile for use in both low-power and standard applications.
  • Package: The M95640-WMN3TP/P is offered in an 8-pin SOIC package, which is widely used in the industry and known for its ease of integration into various circuit designs.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications subject to harsh environmental conditions.

Applications

The M95640-WMN3TP/P EEPROM is ideal for use in a variety of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation systems
  • Automotive electronics
  • Telecommunication devices
  • Medical equipment

Reliability and Data Retention

STMicroelectronics ensures that the M95640-WMN3TP/P is built to last, with a data retention period of over 40 years and the ability to withstand a minimum of 1 million write cycles. This level of reliability and endurance makes it an excellent choice for applications where data integrity and longevity are critical.

Support and Resources

STMicroelectronics provides comprehensive technical support for the M95640-WMN3TP/P, including datasheets, application notes, and programming tools to facilitate the integration of the EEPROM into your designs. Customers can also access the company's extensive online resources and customer support network for any additional assistance required.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
Lowest to $2.9349
Agere Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess