EN
  • EN
  • DE

TDZ20

Part No TDZ20
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 047964-TDZ20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDZ20 CAD Model

Description

The TDZ20 is a Zener diode produced by Rohm Semiconductor. It's a type of diode designed to reliably allow current to flow 'backwards' when a certain voltage is reached. This characteristic makes it ideal for creating stable voltage references or for protecting circuits from overvoltage conditions.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection
  • Voltage clipping
  • Reference voltage generation
  • Transient voltage suppression

Features

  • Zener Voltage: Specifically designed to maintain a reverse voltage of approximately 20 volts.
  • Low Reverse Leakage: Minimal current leakage when the diode is reverse biased below the Zener voltage.
  • High Surge Capability: Able to withstand high current surges without damage.
  • Compact Package: Suitable for high-density circuit board designs.
  • High Reliability: Manufactured by Rohm Semiconductor, ensuring quality and performance.

Benefits

  • Stable Voltage Reference: Provides a consistent 20V reference point for precise circuit operation.
  • Circuit Protection: Safeguards sensitive components from voltage spikes and overvoltage conditions.
  • Improved Circuit Stability: Enhances the reliability and stability of electronic circuits.
  • Space Saving: Its small size allows for use in compact electronic devices.
  • Long-Term Reliability: High-quality manufacturing ensures a long operational lifespan.

Additional Details

The TDZ20 is commonly used in circuits where a stable 20V reference is required. This Zener diode is typically available in both through-hole and surface-mount packages to accommodate various assembly methods. It is important to consult the Rohm Semiconductor datasheet for detailed specifications, including power dissipation ratings and operating temperature ranges. The Zener diode's performance can be affected by temperature, so it's crucial to consider thermal management in certain applications.

To effectively use the TDZ20, it is typically connected in series with a resistor to limit the current flowing through the diode. This resistor value is calculated based on the input voltage and the desired Zener current. Proper application of the TDZ20 can significantly improve the performance and reliability of electronic devices by providing a stable voltage reference and protecting against potentially damaging overvoltage conditions.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess