EN
  • EN
  • DE

TCTOBL1E156M8R-ZB1

Part No TCTOBL1E156M8R-ZB1
Manufacturer Rohm Semiconductor
Catalog Aluminum - Polymer Capacitors
Description Cap Tant Polymer 15uF 25VDC BL CASE 20%( 3.5 X 2.8 X 1.1mm) SMD 3528-12 0.1 Ohm 105C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960800-TCTOBL1E156M8R-ZB1
Categories Aluminum - Polymer Capacitors
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCTOBL1E156M8R-ZB1 CAD Model

Description

The TCTOBL1E156M8R-ZB1 is a tantalum capacitor manufactured by Rohm Semiconductor. These capacitors are widely used in electronic circuits for filtering, decoupling, and energy storage due to their high capacitance-to-volume ratio and stable performance over a wide range of temperatures and frequencies.

Applications:

  • Power supply decoupling: Reducing noise and voltage ripple in power supplies.
  • Filtering: Smoothing out voltage fluctuations in analog circuits.
  • Energy storage: Providing backup power during brief power interruptions.
  • Signal coupling: Blocking DC signals while allowing AC signals to pass.
  • Timing circuits: Used in oscillators and timers.

Features:

  • High Capacitance: Provides a significant amount of capacitance in a small package.
  • Stable Performance: Maintains stable capacitance and ESR (Equivalent Series Resistance) over a wide temperature range.
  • Low ESR: Minimizes power loss and heat generation.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Improved Circuit Performance: Enhances the stability and reliability of electronic circuits.
  • Reduced Noise: Minimizes noise and voltage ripple in power supplies and other circuits.
  • Increased Energy Storage: Provides backup power during brief power interruptions.
  • Smaller Footprint: Allows for more compact circuit designs.
  • Easy Assembly: Designed for automated assembly, reducing manufacturing costs.

The TCTOBL1E156M8R-ZB1 specifications typically include a capacitance value (e.g., 15µF), a voltage rating (e.g., 25V), a tolerance (e.g., ±20%), and an operating temperature range (e.g., -55°C to +125°C). It is often packaged in a standard EIA case size. The datasheet provides detailed electrical characteristics, dimensions, and soldering recommendations to ensure proper usage and optimal performance. Consult the Rohm Semiconductor datasheet for comprehensive information.

You May Also Be Interested in

Hunan Aihua Group
CAP ALUM POLY 150UF 20% 6.3V SMD
Lowest to $0.3090
Rubycon
CAP ALUM POLY 120UF 20% 25V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 220UF 20% 25V TH
Need more? Email Us
Rubycon
CAP ALUMHYB 560UF 20% 25V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 120UF 20% 10V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 220UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 82UF 20% 35V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 47UF 20% 6.3V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 100UF 20% 20V SMD
Lowest to $1.0245

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,795 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess