EN
  • EN
  • DE

TCTOBL0J157M8R-ZK1

Part No TCTOBL0J157M8R-ZK1
Manufacturer Rohm Semiconductor
Catalog Aluminum - Polymer Capacitors
Description Cap Tant Polymer 150uF 6.3VDC BL CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528-12 0.025 Ohm 105C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167569-TCTOBL0J157M8R-ZK1
Categories Aluminum - Polymer Capacitors
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCTOBL0J157M8R-ZK1 CAD Model

Description

The TCTOBL0J157M8R-ZK1 is a common mode filter from Rohm Semiconductor designed to suppress noise in high-speed differential transmission lines. These filters are essential for maintaining signal integrity in various electronic devices.

Applications

  • High-speed data lines: USB, HDMI, and other differential interfaces.
  • Noise reduction in automotive communication buses like CAN.
  • EMI suppression in consumer electronics such as smartphones, tablets, and laptops.
  • Signal Integrity enhancement in industrial control systems.
  • Suppression of common mode noise in digital cameras.

Features

  • Small size: Allowing for integration in compact electronic devices.
  • High common mode attenuation: Effectively suppresses common mode noise, preventing interference with other circuits.
  • Low differential mode insertion loss: Maintains the integrity of the differential signal.
  • High impedance: Provides effective noise filtering.
  • RoHS compliant: Ensuring compliance with environmental regulations.
  • Surface mount technology (SMT): Facilitates automated assembly and high-density circuit design.

Benefits

  • Improved signal integrity: Reduces noise and interference, ensuring reliable data transmission.
  • Reduced EMI: Suppresses electromagnetic interference, preventing radiation from the device.
  • Enhanced system performance: Improves overall system reliability and performance by eliminating noise-related issues.
  • Smaller product size: Enables compact designs.
  • Simplified design: Simplifies board design by providing an effective noise suppression solution.

Additional Details

The TCTOBL0J157M8R-ZK1 typically features a compact surface mount package. It is designed to be used in applications where the signal frequency is relatively high, requiring the filter to have low insertion loss at the operating frequency while providing high attenuation of common mode noise. The common mode cutoff frequency is typically above 100MHz. These filters are crucial in modern electronics to meet strict EMI/EMC standards and to ensure reliable data transfer. It supports high-speed data transmission standards while mitigating common mode noise which could lead to data corruption or system malfunction. The filter's performance characteristics are usually specified in terms of common mode rejection ratio (CMRR) and differential mode insertion loss over a frequency range.

You May Also Be Interested in

Panasonic
CAP ALUM 15000UF 20% 6.3V RADIAL
Need more? Email Us
Panasonic
CAP ALUM POLY 220UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 470UF 20% 2V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 330UF 20% 16V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 2.5V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 35V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 220UF 20% 2.5V SMD
Need more? Email Us
Rubycon
CAP ALUMHYB 560UF 20% 25V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 47UF 20% 6.3V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess