EN
  • EN
  • DE

SMLV36RGB1W1(1KY)

Part No SMLV36RGB1W1(1KY)
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838235-SMLV36RGB1W1(1KY)
Ultra Librarian 3D Model Ultra Librarian SMLV36RGB1W1(1KY) CAD Model

Description

The SMLV36RGB1W1(1KY) is a surface-mount RGB LED manufactured by Rohm Semiconductor. This component integrates red, green, and blue LED chips into a single package, allowing for full-color mixing and versatile lighting solutions.

Applications:

  • Full-color LED displays.
  • Amusement and gaming devices.
  • Status indicators with multiple color options.
  • Decorative lighting.
  • Backlighting for LCDs and keypads.

Features:

  • Integrated RGB LED chips in a single package.
  • Compact surface-mount design.
  • Wide color gamut for vibrant colors.
  • Individually controllable red, green, and blue channels.
  • Low power consumption.
  • RoHS compliant.

Benefits:

  • Simplified circuit design compared to using discrete LEDs.
  • Space savings on the PCB due to its compact size.
  • Ability to generate a wide range of colors by mixing red, green, and blue.
  • Precise color control using individual current control for each channel.
  • Energy-efficient operation for longer battery life in portable devices.

Additional Details:

The SMLV36RGB1W1(1KY) requires separate current-limiting resistors for each color channel (red, green, and blue). The recommended forward current and voltage for each color can be found in the Rohm Semiconductor datasheet for this part number. It is crucial to follow the datasheet's recommendations to prevent damage to the LEDs. The surface-mount package is designed for automated pick-and-place assembly and reflow soldering. Proper heat dissipation is also important for maintaining the LED's performance and lifespan.

This RGB LED is a versatile solution for applications requiring full-color control and compact size. Rohm Semiconductor's quality ensures reliable performance and consistent color output.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess