EN
  • EN
  • DE

74AUP1G07SE-7

Part No 74AUP1G07SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DRVR SGL OD SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-353
Win Source Part Number 1007747-74AUP1G07SE-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G07SE-7 CAD Model

Description

Diodes Incorporated 74AUP1G07SE-7 Low-Power Buffer

The 74AUP1G07SE-7 from Diodes Incorporated is a high-performance, single-buffer gate with open-drain output, designed to operate over a wide range of power supplies. This component is part of the advanced ultra-low power (AUP) series, which is engineered to provide optimal power efficiency without sacrificing speed or functionality.

With its ultra-low static and dynamic power consumption, the 74AUP1G07SE-7 is an ideal choice for battery-powered and power-sensitive applications. It operates over a wide voltage range of 0.8V to 3.6V, which allows for flexible integration into various system designs. This versatility makes it suitable for interfacing with microcontrollers, analog sensors, and other logic gates in advanced portable devices.

The device is characterized for operation from -40°C to +125°C, ensuring reliable performance under extreme temperature conditions. This temperature resilience is crucial for industrial, automotive, and outdoor applications where temperature variations are common.

Key features of the 74AUP1G07SE-7 include:

  • High-speed operation: Ensures quick response times and efficient signal processing, which is essential for high-performance computing and communication systems.
  • Low power consumption: Minimizes energy usage, which extends battery life and reduces thermal output, making it suitable for handheld and wearable technology.
  • Open-drain output: Allows for wired-AND logic configurations, providing design flexibility and the ability to interface with multiple logic levels.
  • ESD protection: Features robust electrostatic discharge protection, safeguarding the device from sudden voltage spikes and enhancing its durability.
  • Compact packaging: Comes in a small-outline package, saving valuable board space and enabling its use in space-constrained applications.

The 74AUP1G07SE-7 is available in a SOT-353 package, which is optimized for automated assembly processes, reducing manufacturing time and costs. Its lead-free and RoHS compliant design reflects Diodes Incorporated's commitment to environmentally responsible manufacturing.

Whether you're designing a sophisticated IoT device, a power-conscious mobile phone, or a critical automotive system, the 74AUP1G07SE-7 provides the reliability, efficiency, and versatility required to meet the stringent demands of modern electronic circuits.

You May Also Be Interested in

UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1727 $50.0830
710+ $0.1417 $100.6070
1,095+ $0.1373 $150.3435
1,505+ $0.1329 $200.0145
1,950+ $0.1284 $250.3800
2,605+ $0.1152 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess