EN
  • EN
  • DE

SML-P11MTT86RH

Part No SML-P11MTT86RH
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094508-SML-P11MTT86RH
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SML-P11MTT86RH CAD Model

Description

The SML-P11MTT86RH is an LED manufactured by Rohm Semiconductor. These LEDs are designed for a variety of indicator and display applications, providing a combination of brightness and energy efficiency. As a product of Rohm Semiconductor, a reputable manufacturer of optoelectronic components, this LED is built to high standards of quality and reliability.

Applications

  • Status Indicators: Used to indicate the operational status of electronic devices.
  • Backlighting: Suitable for backlighting LCD screens and keypads.
  • Consumer Electronics: Commonly found in remote controls, appliances, and audio equipment.
  • Industrial Equipment: Utilized in control panels, instrumentation, and other industrial applications.
  • Automotive Applications: Employed in dashboard indicators and lighting systems.

Features

  • High Brightness: Offers a bright and clear light output for easy visibility.
  • Low Power Consumption: Energy-efficient design helps reduce overall power consumption.
  • Compact Size: Small footprint allows for flexible integration into various designs.
  • Long Lifespan: Provides a long operating life, reducing the need for frequent replacements.
  • Wide Viewing Angle: Offers good visibility from various angles.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Visibility: High brightness ensures indicators are easily seen, even in brightly lit environments.
  • Energy Savings: Low power consumption contributes to energy efficiency and cost savings.
  • Design Flexibility: Compact size allows for use in a wide range of applications.
  • Reduced Maintenance: Long lifespan minimizes the need for replacements, reducing maintenance costs.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental standards.

Additional Details

Specifications such as the precise wavelength (color), forward voltage, and luminous intensity may vary depending on the specific characteristics of the SML-P11MTT86RH variant. Detailed technical specifications, including electrical and optical properties, thermal management guidelines, and packaging details, can be found in the product datasheet.

When incorporating this LED into a circuit, it's essential to use appropriate current-limiting resistors to ensure it operates within its specified ratings. Exceeding the LED's rated current can significantly reduce its lifespan or result in immediate failure.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Shikues
Lowest to $0.0318
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Shikues
Lowest to $0.0428
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0709 $50.3390
1,720+ $0.0582 $100.1040
2,660+ $0.0564 $150.0240
3,670+ $0.0545 $200.0150
4,745+ $0.0527 $250.0615
6,345+ $0.0473 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess