The SML-D13Y8WT86 SS is a yellow surface-mount LED manufactured by Rohm Semiconductor. This LED is designed for a variety of indicator and display applications where a bright and reliable yellow light source is needed. Its compact size and surface-mount design make it suitable for automated assembly processes and high-density circuit board layouts.
Applications
- Indicator lights in consumer electronics
- Backlighting for LCD screens
- Automotive lighting applications
- Status indicators in industrial equipment
- Small displays and signage
Features
- Color: Yellow
- Mounting Type: Surface Mount
- Compact Size: Small footprint for high-density applications
- High Brightness: Provides a clear and visible light output
- Long Lifespan: Designed for extended operational life
- Low Power Consumption: Energy-efficient operation
Benefits
- Reliable Performance: Rohm Semiconductor is known for producing high-quality components, ensuring consistent performance.
- Easy Integration: Surface mount design simplifies the assembly process, reducing manufacturing time and costs.
- Versatile Application: Suitable for a wide range of applications due to its brightness and compact size.
- Cost-Effective: Offers a balance of performance and price.
- Energy Efficient: Reduces power consumption, contributing to lower operating costs and environmentally friendly designs.
Additional Details
The SML-D13Y8WT86 SS LED is constructed with high-quality materials to ensure reliability and longevity. It is designed to withstand typical operating conditions, including variations in temperature and humidity. The specific wavelength and luminous intensity characteristics are detailed in the Rohm Semiconductor datasheet, which should be consulted for precise design parameters. This LED is compliant with industry standards for lead-free manufacturing, making it suitable for modern electronic assemblies.