EN
  • EN
  • DE

SML-210LTT86/KN

Part No SML-210LTT86/KN
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Description LED Uni-Color Red 660nm Chip LED 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094444-SML-210LTT86/KN
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SML-210LTT86/KN CAD Model

Description

The SML-210LTT86/KN is a surface mount LED manufactured by Rohm Semiconductor, designed for various indication and lighting applications. This LED is characterized by its small size, low power consumption, and moderate luminous intensity, making it well-suited for a variety of electronic devices where subtle indication is required.

Applications

  • Indicator Lights: Used in consumer electronics like audio equipment, set-top boxes, and home appliances to indicate power status or operational modes.
  • Backlighting: Employed for backlighting small segments of LCD displays or keypads in devices such as remote controls or calculators.
  • Industrial Control Panels: Integrated into industrial equipment for visual feedback on system status and alarms.
  • Medical Devices: Used in medical equipment to indicate various operating conditions or alerts.
  • Automotive Interior Lighting: Used for subtle interior lighting or switch illumination in automobiles.

Features

  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology, simplifying the manufacturing process.
  • Compact Package: Its small size allows for high-density mounting on printed circuit boards (PCBs).
  • Moderate Luminous Intensity: Provides a visible yet subtle light output, suitable for applications where excessive brightness is not desired.
  • Low Power Consumption: Energy-efficient design contributes to extended battery life in portable applications.
  • Long Operating Life: Designed for long-term reliability and minimal maintenance.
  • Specific Color: The 'LTT' portion of the part number likely indicates a specific color and intensity; refer to the Rohm Semiconductor datasheet for precise color specifications. The '/KN' suffix may indicate a specific packaging or binning characteristic.

Benefits

  • Simplified Assembly: Surface mount design facilitates easy and efficient assembly on PCBs.
  • Space Efficiency: The compact package allows for integration into tightly packed electronic assemblies.
  • Reduced Power Consumption: The energy-efficient design helps conserve power, particularly in battery-operated devices.
  • Long-Term Reliability: Long operating life contributes to the overall reliability of the end product.
  • Versatile Application: Well-suited for a broad range of indication and subtle lighting needs.

The SML-210LTT86/KN LED from Rohm Semiconductor provides a reliable and energy-efficient solution for various indication and lighting applications. Its small size, surface mount design, and moderate luminous intensity make it a good choice for designs where space, power consumption, and subtle indication are important factors. Always consult the manufacturer's datasheet for detailed electrical and optical characteristics to ensure optimal performance and compatibility in your specific application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess