EN
  • EN
  • DE

SLI-343UT-T32

Part No SLI-343UT-T32
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 326147-SLI-343UT-T32
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLI-343UT-T32 CAD Model

Description

The SLI-343UT-T32 is a surface-mount LED manufactured by Rohm Semiconductor. It is part of Rohm's range of LEDs designed for various indication and illumination purposes.

Applications

  • Indicator lights on electronic devices
  • Backlighting for LCD screens and keypads
  • Automotive lighting (e.g., dashboard indicators)
  • Signage and displays
  • General illumination

Features

  • Color: Typically available in various colors such as red, green, blue, and yellow (check the datasheet for the specific color of this part number).
  • Package: Small surface-mount package for easy integration into PCBs.
  • High Brightness: Provides a clear and visible light output.
  • Low Power Consumption: Energy-efficient operation.
  • Long Lifespan: Offers extended operational life compared to traditional incandescent bulbs.
  • Wide Viewing Angle: Provides good visibility from different angles.
  • RoHS Compliant: Lead-free construction, environmentally friendly.

Benefits

  • Clear Indication: Provides a bright and easily visible indication of device status or operation.
  • Compact Design: Allows for integration into space-constrained applications.
  • Energy Efficient: Reduces power consumption and extends battery life in portable devices.
  • Long-Lasting: Minimizes the need for frequent replacement.
  • Versatile: Suitable for a wide range of applications.

The 'SLI' prefix likely indicates a specific series of LEDs within Rohm Semiconductor's product line. The '343UT' likely refers to the package size and configuration. The '-T32' likely denotes specific characteristics such as the color or intensity binning. Always refer to the official Rohm Semiconductor datasheet for the SLI-343UT-T32 to confirm the exact specifications, including the forward voltage, forward current, luminous intensity, and color coordinates. This is crucial for ensuring proper circuit design and optimal LED performance. Also, ensure that the operating conditions (current and voltage) are within the datasheet's specified limits to prevent damage to the LED.

These LEDs are commonly used in various electronic devices to provide visual feedback to the user. Their small size, high brightness, and low power consumption make them an ideal choice for modern electronic applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess