EN
  • EN
  • DE

MBR10100CD-G1

Part No MBR10100CD-G1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 100V
Operating Temperature - Junction 150°C (Maximum)
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package TO-252-2
Win Source Part Number 1215938-MBR10100CD-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MBR10100CD-G1 CAD Model

Description

MBR10100CD-G1 - Diodes Incorporated

The MBR10100CD-G1 is a robust and efficient Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance component is specifically engineered to meet the stringent requirements of modern electronic applications, offering low forward voltage drop and high surge current capability.

Key Features

  • High Forward Surge Current: With its ability to handle a high surge, the MBR10100CD-G1 is ideal for applications that experience momentary overcurrent conditions.
  • Low Power Loss: The low forward voltage drop ensures minimal power loss during operation, making it suitable for high-efficiency power systems.
  • High Frequency Operation: Its fast switching capability makes it an excellent choice for high-frequency applications.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability.

Applications

The MBR10100CD-G1 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Product Specifications

The MBR10100CD-G1 is packaged in a TO-252 (DPAK) package, which provides a compact footprint and is suitable for surface mount technology (SMT). It has a maximum repetitive reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 10A, ensuring it can handle the demands of a wide range of circuits. The operating junction temperature range is from -55°C to +150°C, which allows for operation in extreme temperature environments.

With its combination of high efficiency, reliability, and thermal performance, the MBR10100CD-G1 from Diodes Incorporated is a superior choice for engineers looking to improve their power management systems. Whether in consumer electronics, industrial applications, or automotive systems, this Schottky barrier rectifier is designed to deliver optimal performance while maintaining energy efficiency.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess