Products specifications Report Issue?

Color Blue
Forward Current 20 mA
Illumination Color Blue
Lens Color Clear
Lens Style Dome
Maximum Operating Temperature 80 °C
Min Operating Temperature -20 °C
Packaging Bulk
RoHS Compliant
Viewing Angle 40 °
Win Source Part Number 993015-SLA580BAT3F
Categories Optics - LEDs - Light Pipes
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLA580BAT3F CAD Model

Description

The Rohm Semiconductor 993015-SLA580BAT3F is an LED component that comes in a blue color. The product is packaged in bulk and has a low popularity in the market.

  • Forward Current: 20mA
  • Viewing Angle: 40 degrees
  • Lens Color: clear
  • Category: optics-LEDs-light pipes

This product can be used in various applications such as automotive lighting, backlighting, and general lighting.

You May Also Be Interested in

Stanley Electric Co
SENSOR PHOTO 900NM TOP VIEW 0805 / Phototransistors 900nm Top View 0805 (2012 Metric)
Need more? Email Us
ECAD model for VTPS1192HB-TR
Lumex Opto/Components Inc.
LIGHT PIPE 20MM SINGLE VERT SMD
Need more? Email Us
ECAD model for LPA-C011301S-20
Kingbright
LED GREEN DIFFUSED T-1 3/4 T/H / Green 525nm LED Indication - Discrete 3.2V Radial
Need more? Email Us
ECAD model for WP7083ZGD/G
Bivar Inc.
LIGHT PIPE FLEXIBLE CLEAR OVAL
Need more? Email Us
ECAD model for FLPO-1.5
Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
ECAD model for LTST-E683CEGBK
OSRAM Opto Semiconductors Inc.
LED YELLOW DIFFUSED 0603 SMD / Yellow 588nm LED Indication - Discrete 2V 0603 (1608 Metric)
Need more? Email Us
ECAD model for LY L296-Q2R2-26-Z
Bivar Inc.
ORCA LIGHT PIPE ADAPTER 1MM RED/
Need more? Email Us
ECAD model for ORFLP1-RGB
Dialight
515-1094F Dialight LED Light Pipes LIGHT PIPE 3MM BI-LEVEL datasheet, inventory, & pricing.
Lowest to $1.1819
ECAD model for 515-1094F
Dialight
LED Circuit Board Indicators 3mm QUAD CBI Y, Y, G, G
Need more? Email Us
ECAD model for 568-0103-322F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,700 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention