EN
  • EN
  • DE

AR9331-AL1A

Part No AR9331-AL1A
Manufacturer Qualcomm
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817791-AR9331-AL1A
Series *
Package Tray
Product Status Not For New Designs
Ultra Librarian 3D Model Ultra Librarian AR9331-AL1A CAD Model

Description

The AR9331-AL1A is a highly integrated and cost-effective IEEE 802.11n 1x1 2.4 GHz Wi-Fi system-on-a-chip (SoC) from Qualcomm. It is designed for embedded applications requiring wireless connectivity, such as routers, access points, and IoT devices. This SoC combines a MIPS 24Kc processor core, a high-performance WLAN radio, and various peripheral interfaces in a single chip.

Applications

  • Wireless Routers
  • Wireless Access Points
  • IoT Devices (Smart Home, Industrial)
  • Wireless Repeaters
  • Network Storage Devices (NAS)

Features

  • Integrated MIPS 24Kc Processor
  • IEEE 802.11n 1x1 2.4 GHz Wi-Fi
  • Integrated Ethernet PHY
  • USB 2.0 Host/Device Interface
  • SPI, UART, and GPIO Interfaces

Benefits

  • High Integration: Combines Wi-Fi, processor, and peripherals in a single chip, reducing BOM cost and board space.
  • Cost-Effective: Offers a low-cost solution for adding wireless connectivity to embedded systems.
  • Flexible Connectivity: Supports various interfaces, including Ethernet, USB, SPI, UART, and GPIO, enabling flexible system design.
  • Robust Performance: Provides reliable Wi-Fi connectivity and processing power for demanding applications.
  • Open Source Software Support: Compatible with open-source software platforms like OpenWRT, enabling customization and development.

Additional Details

The AR9331-AL1A integrates a 5-port Fast Ethernet switch with an integrated PHY. It supports Wi-Fi data rates up to 150 Mbps. The SoC features advanced security features, including WEP, WPA, and WPA2 encryption. It is typically packaged in a QFN package for surface mount assembly. The Qualcomm Atheros datasheet provides detailed information regarding the SoC's electrical characteristics, pinout, and application notes. The integrated processor core can be used to run embedded applications, eliminating the need for an external microcontroller in some designs. The USB interface supports both host and device modes, allowing for connection to external storage devices or use as a USB client. The power consumption is optimized for low-power applications.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess