EN
  • EN
  • DE

SIX0152LA

Part No SIX0152LA
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 324396-SIX0152LA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIX0152LA CAD Model

Description

The SIX0152LA is a power management IC from Rohm Semiconductor. While precise specifications and applications require further investigation, its likely function is to efficiently manage power distribution and regulation within electronic devices.

Potential Applications:

  • Portable electronic devices: Smartphones, tablets, and other battery-powered devices.
  • Industrial equipment: Power supplies for various industrial applications.
  • Consumer electronics: Televisions, audio equipment, and other home appliances.
  • Automotive systems: Power management within vehicle electronics.

Key Features:

  • Power Management: Optimizes power distribution to various components.
  • Voltage Regulation: Ensures stable voltage levels for sensitive circuits.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Overtemperature Protection: Shuts down the device to avoid overheating.
  • Compact Size: Suitable for space-constrained applications.

Benefits:

  • Increased Efficiency: Reduces power consumption and extends battery life.
  • Improved Reliability: Protects components from damage.
  • Simplified Design: Integrates multiple power management functions into a single chip.
  • Reduced System Cost: Lowers the overall cost of the power management system.

Additional Details:

Given the limited available data, it's recommended to consult the official Rohm Semiconductor datasheet for the SIX0152LA to ascertain precise voltage ratings, current limits, switching frequencies, and other critical operating parameters. Understanding these parameters is crucial for correct implementation and achieving optimal performance in specific applications. The package type and operating temperature range are also important considerations. The datasheet will also outline the recommended external components and layout guidelines for achieving optimal performance and ensuring robust operation.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SONiX
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess