EN
  • EN
  • DE

SH8M8TB1

Part No SH8M8TB1
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983417-SH8M8TB1
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SH8M8TB1 CAD Model

Description

The SH8M8TB1 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. It is designed for switching and amplification applications in various electronic circuits. P-channel MOSFETs are commonly used in high-side switching applications where a ground-referenced control signal is available.

Applications

  • Load Switching: Used for switching power to various loads in electronic devices, such as LEDs, motors, and relays.
  • Power Management: Implemented in power management circuits for voltage regulation and power distribution.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Battery Management Systems: Integrated into battery management systems for controlling charging and discharging of batteries.
  • General Purpose Switching: Used in a wide range of general-purpose switching applications in electronic circuits.

Features

  • P-Channel MOSFET: A P-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Low drain-source on-resistance for efficient switching.
  • Low Gate Charge (Qg): Low gate charge for fast switching speed.
  • Surface Mount Package: Available in a surface mount package for compact designs.
  • Logic Level Drive: Can be driven by logic-level signals.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directive.

Benefits

  • Efficient Switching: Low on-resistance provides efficient switching performance.
  • Fast Switching Speed: Low gate charge allows for fast switching speed.
  • Compact Design: Surface mount package allows for compact designs.
  • Logic Level Compatible: Can be easily driven by logic-level signals.
  • Reliable Performance: Provides reliable and consistent performance.

Additional Details

The SH8M8TB1 operates over a wide temperature range and is designed to meet various industry standards. Detailed technical specifications, including drain-source voltage, drain current, and on-resistance, are available in the product datasheet. It's often selected for applications where efficient and reliable high-side switching is required.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess