EN
  • EN
  • DE

SC3899-E2

Part No SC3899-E2
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988356-SC3899-E2
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC3899-E2 CAD Model

Description

The SC3899-E2 is a high-efficiency synchronous buck-boost DC/DC converter from Rohm Semiconductor. It is designed to provide a stable output voltage even when the input voltage is above or below the desired output voltage. This makes it suitable for a wide range of applications where a regulated voltage is needed from a fluctuating power source.

Applications:

  • Battery-powered devices: Portable electronics, power banks, and battery chargers.
  • Industrial equipment: Power supplies for sensors, microcontrollers, and communication interfaces.
  • Automotive applications: Car audio systems, navigation systems, and LED lighting.
  • Energy harvesting systems: Power management for solar-powered devices and other energy harvesting applications.
  • DC-DC conversion in various electronic circuits.

Features:

  • Wide input voltage range: Operates from a wide range of input voltages, typically from 2.5V to 5.5V, making it suitable for various battery chemistries and power sources.
  • High efficiency: Achieves high efficiency through synchronous rectification, minimizing power losses and extending battery life.
  • Adjustable output voltage: The output voltage can be adjusted using external resistors, allowing for flexible voltage selection.
  • Built-in protection features: Includes over-voltage protection (OVP), under-voltage protection (UVP), over-current protection (OCP), and thermal shutdown (TSD) to ensure safe operation.
  • Small package size: Available in a compact package, reducing board space requirements.
  • Synchronous rectification Improves efficiency.
  • Soft-start function Reduces inrush current during startup.

Benefits:

  • Stable output voltage: Provides a stable and regulated output voltage, ensuring reliable operation of the powered devices.
  • Extended battery life: High efficiency minimizes power losses, extending battery life in portable devices.
  • Protection against faults: Built-in protection features prevent damage to the converter and the powered devices in case of over-voltage, under-voltage, over-current, or over-temperature conditions.
  • Flexibility: Adjustable output voltage allows for flexible voltage selection to meet the requirements of different applications.
  • Compact design: Small package size reduces board space requirements, enabling smaller and more compact designs.

Additional Details:

The SC3899-E2 operates at a high switching frequency, typically around 1MHz, which allows for the use of smaller external components. It also features a soft-start function to reduce inrush current during startup. This converter is designed for applications requiring high efficiency, small size, and robust protection features. The specific switching frequency, output current capabilities and component selection guidelines are detailed in the Rohm Semiconductor datasheet.

You May Also Be Interested in

SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess