EN
  • EN
  • DE

RSZ5224B

Part No RSZ5224B
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 299508-RSZ5224B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RSZ5224B CAD Model

Description

The RSZ5224B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide a stable reference voltage and is commonly used in voltage regulation and transient suppression applications.

Applications:

  • Voltage Regulation: Provides a stable output voltage in power supplies and other circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits by clamping the voltage at a specified level.
  • Clipping Circuits: Limits the voltage to a desired range in signal processing applications.
  • Reference Voltage Source: Serves as a reliable voltage reference in measurement and control systems.

Features:

  • Precise Zener Voltage: Provides a stable and accurate reference voltage.
  • Low Dynamic Impedance: Ensures stable regulation under varying current conditions.
  • Small Surface Mount Package: Facilitates compact designs and automated assembly.
  • High Surge Current Capability: Offers robustness against transient voltage spikes.
  • Pb-Free (RoHS Compliant): Environmentally friendly and complies with RoHS standards.

Benefits:

  • Stable Voltage Regulation: Maintains a consistent output voltage, improving circuit performance.
  • Enhanced Circuit Protection: Protects sensitive components from voltage transients and surges.
  • Compact Design: The small package allows for miniaturization of electronic devices.
  • Increased Reliability: The high surge current capability ensures robust operation under transient conditions.
  • Environmental Compliance: RoHS compliance ensures the component is environmentally friendly.

The RSZ5224B Zener diode is a reliable component for applications requiring stable voltage regulation and transient protection. Its precise Zener voltage and low dynamic impedance ensure consistent performance under various operating conditions. The small surface mount package is ideal for compact designs and automated assembly. Additionally, the diode's high surge current capability provides added protection against voltage spikes, making it a suitable choice for sensitive electronic circuits.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess