EN
  • EN
  • DE

RSAT12LG TE25

Part No RSAT12LG TE25
Manufacturer Rohm Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 184003-RSAT12LG TE25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSAT12LG TE25 CAD Model

Description

The RSAT12LG TE25 is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device is part of Rohm's lineup of surge protection diodes, offering a balance of performance, size, and cost-effectiveness.

Applications:

  • Data lines: Protection for data transmission lines in various communication systems.
  • Industrial equipment: Surge protection for control circuits and input/output interfaces.
  • Consumer electronics: Protection of sensitive components in TVs, set-top boxes, and other devices.
  • Automotive electronics: Protection of electronic control units (ECUs) and sensors from voltage transients.
  • Lighting systems: Protection of LED drivers and other components in lighting applications.

Features:

  • Low clamping voltage: Provides effective protection by limiting the voltage across the protected circuit during a transient event.
  • Fast response time: Quickly clamps transient voltages, minimizing the risk of damage to sensitive components.
  • Small surface mount package: Allows for compact designs and easy integration into existing circuits.
  • High surge current capability: Withstands high surge currents without degradation, ensuring reliable protection.
  • Lead-free and RoHS compliant: Meets environmental standards for lead content and hazardous substances.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage, reducing downtime and maintenance costs.
  • Improved product safety: Prevents electrical hazards caused by voltage transients.
  • Extended product lifespan: Prolongs the life of electronic devices by protecting them from electrical stress.
  • Reduced warranty claims: Minimizes failures due to surge events, lowering warranty expenses.
  • Simplified design: Easy to implement in existing circuits with minimal impact on board space.

The RSAT12LG TE25 features a standoff voltage of typically 12V, which is the maximum voltage that the device can withstand without clamping. Its clamping voltage is the voltage to which the diode will limit the transient voltage. The peak pulse current it can withstand is an important characteristic, along with its capacitance, which can affect signal integrity in high-speed data applications. The 'TE25' suffix likely refers to the specific tape and reel packaging for automated assembly.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess