EN
  • EN
  • DE

RRR040P03FRATL

Part No RRR040P03FRATL
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Description Mosfet, AEC-Q101, P-ch, -30V, Tsmt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Drain to Source Resistance 32 mΩ
RoHS Non-Compliant
Win Source Part Number 1122570-RRR040P03FRATL
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RRR040P03FRATL CAD Model

Description

The RRR040P03FRATL is a P-channel MOSFET manufactured by Rohm Semiconductor. It's designed for power management and switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • Load Switching: Used to control power to various loads in electronic circuits.
  • Power Management Circuits: Employed in DC-DC converters and power supply circuits.
  • Motor Control: Used in low-power motor control applications.
  • Battery Management Systems (BMS): Used for battery charging and discharging control.
  • LED Lighting: Can be used for dimming and switching LEDs.

Features:

  • P-Channel MOSFET: Allows for easy gate driving in certain configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Compact size for space-constrained applications.
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation.
  • Simplified Gate Drive: P-channel configuration simplifies gate drive circuitry in some applications.
  • Compact Design: Small package size enables high-density circuit layouts.
  • Reliable Operation: Designed for robust performance in various operating conditions.
  • Environmentally Friendly: Compliant with environmental regulations.

Additional Details:

The RRR040P03FRATL typically features a drain-source voltage rating of around 30V and a continuous drain current rating that depends on the specific package and thermal conditions. The on-resistance (RDS(on)) is usually specified at a particular gate-source voltage. The device's thermal resistance is important for heat management. Datasheet values should be consulted for precise electrical characteristics, thermal properties, and application guidelines.

You May Also Be Interested in

Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Mitsubishi
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
KOA Speer
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1600 $50.4000
670+ $0.1497 $100.2990
1,040+ $0.1446 $150.3840
1,495+ $0.1342 $200.6290
1,940+ $0.1291 $250.4540
2,425+ $0.1239 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,848 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess