EN
  • EN
  • DE

RRD07M4STR

Part No RRD07M4STR
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835763-RRD07M4STR
Ultra Librarian 3D Model Ultra Librarian RRD07M4STR CAD Model

Description

The RRD07M4STR is a schottky barrier diode manufactured by Rohm Semiconductor. This diode is engineered for high-speed switching applications, characterized by a low forward voltage drop and rapid reverse recovery time. Its primary use is in circuits requiring efficient rectification and fast switching, particularly in power supplies and converters.

Applications

  • DC-DC Converters: Utilized for efficient rectification in step-up and step-down converters.
  • High-Frequency Rectification: Suited for use in high-frequency power supplies.
  • Free-Wheeling Diode: Protects inductive loads by providing a path for current during switching.
  • Polarity Protection: Safeguards circuits against reverse polarity connections.
  • LED Lighting: Employed for efficient power delivery in LED drivers.

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching with minimal losses.
  • Compact Surface Mount Package: Facilitates easy integration into automated assembly processes.
  • High Surge Current Capability: Provides robustness against transient overcurrent conditions.
  • RoHS Compliance: Ensures adherence to environmental regulations regarding hazardous substances.

Benefits

  • Increased Efficiency: Minimizes power dissipation, leading to higher overall efficiency.
  • Improved Switching Performance: Fast switching reduces losses and enhances circuit response.
  • Reduced Board Space: Small package size allows for compact and dense circuit layouts.
  • Enhanced Reliability: High surge current capability provides protection against voltage spikes and surges.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The RRD07M4STR features a repetitive peak reverse voltage that is suitable for a variety of applications. Its surface-mount design ensures ease of integration into automated assembly lines, improving manufacturing efficiency. The device is designed to offer stable performance over a range of operating temperatures. Specific electrical characteristics include a low forward voltage at specified current levels and a rapid transition time for switching. Its materials and construction are engineered for long-term reliability in demanding applications.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,321 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess