EN
  • EN
  • DE

RP1E090RPFX3TR

Part No RP1E090RPFX3TR
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183859-RP1E090RPFX3TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP1E090RPFX3TR CAD Model

Description

The Rohm Semiconductor RP1E090RPFX3TR is a voltage regulator, specifically a low-dropout (LDO) regulator, designed for use in a variety of portable and battery-powered electronic devices. The part number suggests a fixed output voltage, likely around 0.9V (the '090' portion), however, confirming this through the datasheet is essential. The 'TR' suffix indicates that it is supplied on tape and reel for automated assembly.

Applications:

  • Mobile Phones
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • IoT (Internet of Things) Devices
  • Portable Audio Players
  • Digital Cameras
  • Wireless Modules

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Reduces power consumption in standby mode, prolonging battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating under high load conditions.
  • Small Package Size: Allows for use in compact and space-constrained designs.
  • Stable with Ceramic Capacitors: Compatible with cost-effective and readily available ceramic capacitors.

Benefits:

  • Extends Battery Life: The low quiescent current minimizes power consumption, leading to longer battery life.
  • Provides Stable Power Supply: Ensures a consistent and reliable voltage supply for sensitive electronic components.
  • Enhances System Reliability: Overcurrent and thermal shutdown protections prevent damage and improve overall system robustness.
  • Simplifies Design: The small package size reduces board space requirements and simplifies PCB layout.
  • Reduces Component Costs: The ability to use ceramic capacitors lowers the overall bill of materials.

This LDO regulator is optimized for low-power applications, making it suitable for devices requiring high efficiency. It is crucial to consult the datasheet for the Rohm Semiconductor RP1E090RPFX3TR to obtain accurate information on its specific characteristics. This includes confirming the output voltage, input voltage range, dropout voltage at different load currents, quiescent current, and thermal resistance. The datasheet will also provide recommendations for external components and PCB layout to ensure optimal performance and stability.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess