EN
  • EN
  • DE

DS1318E+T&R

Part No DS1318E+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Parallel Interface Elapsed Time Counter 24-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Date Format Binary
Interface Parallel
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 24
RoHS Compliant
Time Format Binary
Win Source Part Number 1032914-DS1318E+T&R
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1318E+T&R CAD Model

Description

Maxim Integrated DS1318E+T&R Real-Time Clock

The Maxim Integrated DS1318E+T&R is a high-performance, low-power real-time clock (RTC) that provides precise time and date information, with the added benefit of an automatic leap year correction. This RTC is designed for a wide range of applications where accurate timekeeping is essential, such as data loggers, instrumentation, telematics, and other time-sensitive devices.

With its integrated crystal oscillator and minimal power requirements, the DS1318E+T&R maintains accurate timekeeping while operating in a battery-backed mode, making it an ideal choice for portable and power-sensitive applications. The device supports a wide voltage range of 2.0V to 5.5V, allowing it to be used in various system designs without the need for additional voltage regulation.

The DS1318E+T&R features a serial interface for communication with microcontrollers and other digital systems. This interface is compatible with both I²C and SPI protocols, providing designers with flexibility in selecting the appropriate communication method for their applications. The device's timekeeping functions include seconds, minutes, hours, day, date, month, and year information, all maintained with high accuracy.

One of the key advantages of the DS1318E+T&R is its automatic leap year correction, which ensures that the device can accurately account for the varying number of days in February without manual intervention. This feature, combined with the RTC's ability to operate in a 24-hour or 12-hour format with an AM/PM indicator, makes it a versatile solution for time management in complex systems.

The device is offered in a tape and reel (T&R) package, which facilitates easy integration into automated manufacturing processes, ensuring efficient assembly and reduced production costs. The DS1318E+T&R's compact form factor and robust design make it a reliable and space-saving component for any application where maintaining accurate time is critical.

In summary, the Maxim Integrated DS1318E+T&R is a sophisticated RTC solution that provides high accuracy, low power consumption, and ease of integration, making it an excellent choice for designers who require reliable timekeeping functionality in their products.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,346 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess