EN
  • EN
  • DE

SZMSQA6V1W5T2G

Part No SZMSQA6V1W5T2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM SC88A / Clamp Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 6.1V
Power - Peak Pulse 150W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 90pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number SZMSQA6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SZMSQA6V1W5T2GOSDKR,SZMSQA6V1W5T2G-ND,2156-SZMSQA6V1W5T2G-OS,SZMSQA6V1W5T2GOSTR,SZMSQA6V1W5T2GOSCT,ONSONSSZMSQA6V1W5T2G
Standard Package 3,000
Win Source Part Number 1097661-SZMSQA6V1W5T2G
Ultra Librarian 3D Model Ultra Librarian SZMSQA6V1W5T2G CAD Model

Description

The SZMSQA6V1W5T2G by ON Semiconductor is a state-of-the-art Zener diode designed for applications requiring voltage regulation and protection. This product offers a precise Zener voltage, making it an ideal choice for providing reference voltages in numerous electronic circuits.

Key Features

  • Zener Voltage: The SZMSQA6V1W5T2G provides a nominal Zener voltage of 6.1V, which is suitable for a wide range of voltage regulation tasks.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle a fair amount of energy without compromising its performance or reliability.
  • Package: Encased in an SOD-323 package, the SZMSQA6V1W5T2G is compact and suitable for high-density PCB designs.
  • Surge Current: The device is capable of withstanding surge currents, providing additional protection against transient voltage spikes that can occur in electrical circuits.
  • Tolerance: The Zener voltage tolerance is specified for this diode, ensuring precise operation within the defined parameters.
  • Operating Temperature: It operates within a broad temperature range, making it reliable in various environmental conditions.

Applications

The SZMSQA6V1W5T2G is versatile and can be used in a multitude of applications such as:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computing devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMSQA6V1W5T2G is no exception. It is manufactured to meet high industry standards, ensuring optimal performance and durability. Whether used in commercial, industrial, or even demanding automotive environments, this Zener diode is designed to deliver consistent results over its lifespan.

With its combination of features, the SZMSQA6V1W5T2G from ON Semiconductor stands out as a reliable component for designers and engineers looking to integrate voltage regulation and protection functionalities into their electronic systems.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess