EN
  • EN
  • DE

MCP2122T-E/SN

Part No MCP2122T-E/SN
Manufacturer Microchip Technology
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER/DECODER IRDA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Infrared Encoder/Decoder
Applications Data-Logging, Data Exchange
Analog Supply Voltage 1.8 V to 5.5 V
Digital Supply Voltage 1.8 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 023071-MCP2122T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP2122T-E/SN CAD Model

Description

Product Overview: MCP2122T-E/SN from Microchip Technology

The MCP2122T-E/SN is a versatile and efficient infrared (IrDA) serial encoder/decoder device developed by Microchip Technology. This product is designed to facilitate infrared data communication by integrating modulation and demodulation of infrared signals in compliance with the IrDA standard. The MCP2122T-E/SN operates as a serial-to-IrDA Standard Encoder/Decoder, making it an ideal choice for applications requiring wireless infrared data transfer.

Encased in an 8-pin SOIC (Small Outline Integrated Circuit) package, the MCP2122T-E/SN is compact and suitable for space-constrained applications. It boasts a baud rate from 9600 to 115.2k baud (bits per second), providing flexibility for various communication requirements. The device operates at a nominal supply voltage of 3.3V, which is conducive to low-power consumption, making it particularly well-suited for battery-powered devices.

One of the key features of the MCP2122T-E/SN is its compatibility with the IrDA physical layer standard, which ensures interoperability with other IrDA-compliant devices. Additionally, it includes an on-board oscillator which can be configured with external resistors, eliminating the need for an external crystal, thereby reducing the overall bill of materials for the end product.

The MCP2122T-E/SN is also equipped with a host of other features such as a shutdown pin for power-saving mode, carrier frequency of 38kHz, and an LED driver circuit which can directly drive an infrared emitting diode. These features make the device not only power-efficient but also user-friendly for designers and engineers looking to incorporate infrared communication capability into their systems.

Typical applications for the MCP2122T-E/SN include wireless infrared data links, personal data assistants (PDAs), mobile phones, data loggers, and any other devices requiring short-range, line-of-sight infrared data communication. The device's robust design and Microchip's commitment to quality make it a reliable choice for both commercial and industrial applications.

Overall, the MCP2122T-E/SN by Microchip Technology represents a compact, reliable, and cost-effective solution for adding infrared data communication to a wide array of electronic products.

You May Also Be Interested in

Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $28.5597
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6254 $56.8890
75+ $1.3337 $100.0275
120+ $1.2920 $155.0400
160+ $1.2504 $200.0640
210+ $1.2087 $253.8270
280+ $1.0836 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess