The RLZTE-1110D is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices that allow current to flow in one direction, but also permit current to flow in the reverse direction when the voltage reaches a specific value known as the Zener voltage. They are commonly used for voltage regulation and protection purposes.
Applications:
- Voltage Regulation
- Overvoltage Protection
- Clipping Circuits
- Voltage Shifting
- Transient Voltage Suppression
Features:
- Zener Voltage: Provides a stable reference voltage.
- Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
- High Surge Current Capability: Withstands high current surges without damage.
- Small Package Size: Suitable for space-constrained applications.
- High Reliability: Designed for long-term, stable performance.
- Lead-Free Finish: Meets environmental standards for lead-free manufacturing.
Benefits:
- Stable Voltage Regulation: Provides a constant voltage output despite variations in input voltage or load current.
- Overvoltage Protection: Protects sensitive circuits from damage due to excessive voltage.
- Improved Circuit Performance: Enhances the stability and reliability of electronic circuits.
- Reduced Component Count: Simplifies circuit design and reduces the number of required components.
- Cost-Effective Solution: Provides a low-cost solution for voltage regulation and protection.
The RLZTE-1110D is typically used in applications where a stable and reliable voltage reference is required, such as in power supplies, voltage regulators, and overvoltage protection circuits. Its low reverse leakage current and high surge current capability make it suitable for demanding applications. The small package size allows for easy integration into space-constrained designs.
Technical Specifications:
Zener voltage is typically 11V. Power dissipation is usually 500mW. Reverse leakage current is typically less than 1 uA. Operating temperature range is typically from -55°C to +150°C. The device is packaged in a small surface mount package (e.g., SOD-323).