EN
  • EN
  • DE

RLZ6.8B

Part No RLZ6.8B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183438-RLZ6.8B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ6.8B CAD Model

Description

The RLZ6.8B is a Zener diode manufactured by Rohm Semiconductor. This diode is designed to provide a stable 6.8V reference voltage, making it suitable for various electronic applications, including voltage regulation, overvoltage protection, and signal clipping.

Applications:

  • Voltage regulation in power supplies.
  • Overvoltage protection of sensitive circuits.
  • Signal clipping in communication systems.
  • Reference voltage in test equipment.
  • Transient voltage suppression.
  • Voltage shifting circuits.

Features:

  • Zener Voltage: Typically 6.8V (at a specified test current).
  • Low Reverse Leakage Current: Minimizes power consumption.
  • Sharp Breakdown Voltage: Provides precise voltage regulation.
  • High Surge Current Capability: Offers protection against voltage spikes.
  • Small Package Size: Allows for compact designs.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Stable Performance: Ensures reliable operation.

Benefits:

  • Provides a stable and reliable 6.8V voltage reference.
  • Protects sensitive electronic components from overvoltage damage.
  • Enables precise signal clipping and shaping.
  • Reduces power consumption.
  • Simplifies circuit design.
  • Lowers manufacturing costs through automated assembly.
  • Offers consistent performance and long-term reliability.

Technical Specifications:

  • Zener Voltage (Vz): Approximately 6.8V at a specific test current (Izt).
  • Zener Test Current (Izt): Check the Rohm Semiconductor datasheet for the precise value.
  • Reverse Leakage Current (Ir): Refer to the datasheet for the value at a specified reverse voltage.
  • Power Dissipation (Pd): The maximum power the diode can dissipate; refer to the datasheet.
  • Operating Temperature Range: Typically -65°C to +150°C (confirm with the datasheet).

Always refer to the official Rohm Semiconductor datasheet for the RLZ6.8B for detailed specifications, performance characteristics, application notes, and package dimensions. The datasheet provides critical information for proper component selection and circuit design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess