The RLZ27B is a Zener diode produced by Rohm Semiconductor, designed to provide stable voltage regulation and reliable overvoltage protection across various electronic circuits. Zener diodes like the RLZ27B are essential in maintaining stable voltage levels and protecting sensitive components from potentially damaging voltage spikes.
Applications
- Voltage regulation in power supplies and regulators
- Overvoltage protection for sensitive electronic devices
- Voltage clamping in signal conditioning circuits
- Voltage reference in instrumentation and control systems
- Transient voltage suppression in automotive and industrial environments
Features
- High surge current capability for enhanced protection
- Tight voltage tolerance ensuring precise regulation
- Low reverse leakage current for efficient power use
- Compact surface-mount package allowing for smaller designs
- Excellent clamping characteristics, effectively suppressing transients
Benefits
- Provides a stable and consistent voltage reference
- Protects electronic circuits from damage caused by voltage surges
- Ensures reliable performance and accuracy of electronic devices
- Reduces the necessity for additional protection circuitry
- Increases the overall lifespan and reliability of electronic systems
Technical Specifications
The RLZ27B typically has a Zener voltage of around 27V. It is designed to dissipate approximately 500mW of power and withstand surge currents up to several Amperes. The operational temperature range usually spans from -55°C to +150°C. To ensure accurate specifications, it's always recommended to consult the Rohm Semiconductor datasheet for the specific part number, as minor variations may exist. When incorporating the RLZ27B in a circuit, important parameters to consider include forward voltage, reverse current, and power dissipation limits.
This Zener diode is housed in a compact surface-mount package, which makes it suitable for applications where minimizing board space is essential. Its robust construction and reliable performance make it a popular choice for a wide range of applications, from consumer electronics to industrial automation. Adherence to manufacturer specifications and appropriate thermal management are critical to ensuring optimal and lasting performance.