The RLZ18C is a Zener diode manufactured by Rohm Semiconductor, designed to provide precise voltage regulation and robust overvoltage protection within electronic circuits. Zener diodes like the RLZ18C are essential components in applications requiring a stable voltage reference or protection against transient voltage spikes.
Applications
- Power supply voltage regulation
- Overvoltage protection for sensitive electronics
- Voltage clamping in signal processing circuits
- Voltage reference in measurement devices
- Transient voltage suppression in automotive electronics
Features
- High surge current handling capability
- Precise voltage tolerance for accurate regulation
- Low reverse leakage current minimizing power loss
- Compact surface-mount package for space-saving design
- Fast response time to voltage transients
Benefits
- Ensures a stable and reliable voltage supply
- Protects electronic components from damage due to voltage surges
- Maintains consistent performance of electronic systems
- Simplifies circuit design by providing a stable voltage reference
- Increases the overall reliability and lifespan of electronic devices
Technical Specifications
The RLZ18C features a Zener voltage around 18V. It is designed to dissipate power of approximately 500mW and withstand surge currents of several amperes. Its operational temperature range typically spans from -55°C to +150°C. Always consult the Rohm Semiconductor datasheet for the specific batch for precise specifications. The forward voltage, reverse current, and power dissipation should be carefully considered when integrating it into a circuit.
This Zener diode comes in a small surface mount package, optimizing it for use in applications where board space is at a premium. Its robust construction and stable performance make it suitable for use in a wide range of industrial and consumer electronic devices. Proper thermal management and adherence to the manufacturer’s specifications are critical for ensuring reliable operation and longevity.