EN
  • EN
  • DE

RLZ035P01TR

Part No RLZ035P01TR
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183368-RLZ035P01TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ035P01TR CAD Model

Description

The RLZ035P01TR is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and overvoltage protection. The 'TR' suffix usually indicates that the part is tape and reel packaged for automated assembly. This Zener diode provides a stable reference voltage by operating in its reverse breakdown region. Even with varying input voltage or load current, it maintains a consistent voltage, protecting sensitive electronic components from voltage spikes and ensuring stable circuit operation.

Applications:

  • Voltage regulation in power supplies.
  • Overvoltage protection in electronic devices.
  • Clipping and clamping circuits.
  • Reference voltage generation for analog circuits.
  • Transient voltage suppression.

Features:

  • Stable Zener Voltage: Provides a consistent and reliable reference voltage.
  • Low Reverse Leakage Current: Minimizes power loss and enhances efficiency.
  • High Surge Current Capability: Withstands transient voltage spikes without degradation.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Tape and Reel Packaging: Suitable for high-volume automated assembly processes.

Benefits:

  • Precise Voltage Regulation: Protects sensitive components by maintaining a stable voltage output.
  • Enhanced Circuit Protection: Prevents damage from overvoltage conditions, extending the lifespan of electronic devices.
  • Improved System Stability: Provides a stable reference voltage, ensuring consistent analog circuit performance.
  • Reduced Power Consumption: Low leakage current contributes to overall energy efficiency.
  • Cost-Effective Solution: Provides reliable voltage regulation and protection at a reasonable cost.

Additional Details:

The RLZ035P01TR Zener diode has a Zener voltage that must be verified from the datasheet, typically around 3.5 volts. Its compact surface-mount package allows for high-density board layouts. It responds quickly to voltage transients, making it an effective safeguard for sensitive components. In high-power applications, thermal management is important to prevent overheating and maintain performance. The tape and reel packaging ensures efficient handling during automated assembly, reducing production costs and improving throughput. Proper consideration of reverse current limits is crucial to ensure long-term reliability and optimal performance. The device is commonly used in various electronic applications, including portable devices, industrial equipment, and automotive electronics.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess