EN
  • EN
  • DE

RDS035L03L02TB

Part No RDS035L03L02TB
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 292588-RDS035L03L02TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RDS035L03L02TB CAD Model

Description

The RDS035L03L02TB is an N-channel power MOSFET manufactured by Rohm Semiconductor. It is designed for efficient power switching, particularly in low-voltage applications where low on-resistance is critical. The L02TB package is a specific surface-mount package designed for optimized thermal performance and compact size. This MOSFET is commonly employed in DC-DC converters, load switches, and power management circuits in portable devices.

Applications:

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Motor control circuits
  • Battery management systems

Features:

  • N-channel MOSFET
  • Low on-resistance (Rds(on))
  • L02TB surface mount package
  • Logic level gate drive
  • High-speed switching
  • RoHS Compliant

Benefits:

  • Improved energy efficiency due to low on-resistance
  • Reduced power loss and heat generation
  • Compact size for space-constrained applications
  • Simplified gate drive with logic level gate drive
  • Faster switching speeds for improved performance
  • Environmentally friendly due to RoHS compliance

Additional Details:

The RDS035L03L02TB typically features a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) rating that depends on the specific operating conditions and the thermal characteristics of the L02TB package. The low on-resistance (Rds(on)) minimizes conduction losses, leading to higher efficiency. The L02TB package provides good thermal performance in a compact size. The logic-level gate drive allows for easy interfacing with microcontrollers and other logic circuits. When designing with this MOSFET, it's crucial to consult the Rohm Semiconductor datasheet for the most accurate and up-to-date specifications, including thermal resistance, maximum current ratings, and gate drive requirements. Its combination of low on-resistance, compact size, and logic-level drive makes it well-suited for a wide range of power management applications in portable and space-constrained devices.

Note: Always refer to the official Rohm Semiconductor datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
Micron Technology Inc.
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess