EN
  • EN
  • DE

RBQ30NS65ATL

Part No RBQ30NS65ATL
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE (RECTIFIER FRD) 65V-VRM 65  /  Diode Array 1 Pair Common Cathode Schottky 65 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Rohm Semiconductor
Package Tape & Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 65 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 690 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 65 V
Operating Temperature - Junction 150°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package LPDS
Base Product Number RBQ30
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 846-RBQ30NS65ATLDKR,846-RBQ30NS65ATLTR,846-RBQ30NS65ATLCT
Standard Package 1,000
Win Source Part Number 1087679-RBQ30NS65ATL
Ultra Librarian 3D Model Ultra Librarian RBQ30NS65ATL CAD Model

Description

The RBQ30NS65ATL is a silicon carbide (SiC) Schottky barrier diode from Rohm Semiconductor. This diode is designed for high-efficiency and high-speed switching applications. The SiC material allows for superior performance compared to traditional silicon diodes, particularly in high-voltage and high-temperature environments.

Applications:

  • Power Factor Correction (PFC) Circuits: Improves power efficiency in power supplies.
  • Motor Drives: Used for efficient switching in motor control systems.
  • Inverters: Used in solar inverters, UPS systems, and other inverter applications.
  • High-Frequency Rectification: Enables efficient rectification at high frequencies.
  • Renewable Energy Systems: Optimizes the performance of solar and wind power systems.

Features:

  • Silicon Carbide (SiC) Technology: Provides superior switching performance and higher temperature operation.
  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency.
  • Zero Reverse Recovery Current: Eliminates switching losses associated with reverse recovery.
  • High Surge Current Capability: Withstands transient current surges without degradation.
  • High-Speed Switching: Enables efficient operation at high frequencies.

Benefits:

  • Increased Efficiency: SiC technology minimizes power losses and improves overall system efficiency.
  • Improved Thermal Performance: Operates efficiently at higher temperatures, reducing the need for cooling.
  • Reduced Switching Losses: Zero reverse recovery current minimizes switching losses.
  • Enhanced System Reliability: High surge current capability protects against overcurrent conditions.
  • Compact Design: Enables smaller and lighter power electronic designs.

Additional Details:

The RBQ30NS65ATL has a voltage rating of 650V and a continuous forward current of 30A. It is typically packaged in a TO-247 package for efficient heat dissipation. The zero reverse recovery current ensures minimal switching losses, making it ideal for high-frequency applications. The SiC material provides excellent thermal stability, allowing the diode to operate reliably at elevated temperatures. It offers a significant advantage over traditional silicon diodes in terms of efficiency, thermal performance, and switching speed.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7614 $53.2980
165+ $0.6248 $103.0920
250+ $0.6053 $151.3250
345+ $0.5857 $202.0665
445+ $0.5662 $251.9590
595+ $0.5076 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess