Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182480-RB751V-40TU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB751V-40TU CAD Model

Description

The RB751V-40TU is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is characterized by its low forward voltage drop and fast switching speed, making it suitable for high-efficiency rectification and switching applications. The '40' in the part number typically indicates a maximum reverse voltage of 40V, and 'TU' likely refers to the package type and specific manufacturing variations.

Applications:

  • DC-DC Converters: Efficient rectification in DC-DC conversion circuits, improving overall efficiency.
  • Reverse Polarity Protection: Preventing damage to circuits due to incorrect power source connection.
  • Switching Power Supplies: Enhancing the performance and reducing switching losses.
  • High-Frequency Rectification: Converting AC to DC signals at high frequencies with minimal losses.
  • Free-Wheeling Diode: Protecting inductive loads from voltage spikes during switching operations.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves circuit efficiency.
  • Fast Switching Speed: Minimizes switching losses and enables high-frequency operation.
  • Compact Package (TU): Allows for high-density circuit designs and space-saving solutions.
  • 40V Reverse Voltage Rating: Provides reliable operation in circuits with up to 40V reverse voltage.
  • High Surge Current Capability: Offers protection against transient current surges and voltage spikes.

Benefits:

  • Increased Efficiency: Lower power consumption and extended battery life in portable devices.
  • Enhanced Reliability: Protects sensitive circuits from voltage spikes and reverse polarity conditions.
  • Simplified Design: Easy integration into existing circuits with minimal external components.
  • Reduced Heat Generation: Low forward voltage drop minimizes heat dissipation, improving thermal management.
  • Improved Performance: Faster switching speed results in better performance in high-frequency applications.

Additional Details:

The RB751V-40TU is typically available in a small surface-mount package. Its low forward voltage drop (consult the datasheet for specific values at given currents) and a 40V reverse voltage rating make it suitable for a wide range of applications requiring efficient and reliable performance. The fast switching speed further enhances its suitability for high-frequency circuits. Detailed specifications, including forward voltage, reverse current, maximum forward current, and junction temperature, can be found in the official Rohm Semiconductor datasheet for the RB751V-40TU.

You May Also Be Interested in

ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to €0.1033
ECAD model for CDBA240-HF
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to €0.1182
ECAD model for GS1DWG_R1_00001
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to €0.7212
ECAD model for VS-5ECH06-M3/9AT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention