EN
  • EN
  • DE

RB521CS-30FJT2RA

Part No RB521CS-30FJT2RA
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182423-RB521CS-30FJT2RA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB521CS-30FJT2RA CAD Model

Description

The RB521CS-30FJT2RA is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is engineered for high-speed switching and low forward voltage drop, making it suitable for a variety of electronic circuits where efficient rectification and protection are needed.

Applications

  • DC-DC Converters
  • AC-DC Adapters
  • Reverse Polarity Protection
  • Switching Power Supplies
  • High-Frequency Rectification

Features

  • Low Forward Voltage Drop (VF = 0.35V at IF = 0.1A)
  • High-Speed Switching
  • Small Surface Mount Package (SOT-23)
  • High Surge Current Capability
  • Pb-Free and RoHS Compliant

Benefits

  • Improved Efficiency in Power Conversion Applications due to the Low Forward Voltage Drop
  • Fast Response Time Suitable for High-Frequency Applications
  • Compact Design Allows for Use in Space-Constrained Applications
  • Robust Performance Under Surge Conditions
  • Environmentally Friendly Due to Pb-Free and RoHS Compliance

Specifications

The RB521CS-30FJT2RA features a maximum repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward rectified current (IF(AV)) of 0.3A. The forward voltage (VF) is typically 0.35V at a forward current (IF) of 0.1A. It operates within a temperature range of -40°C to +125°C and is housed in a small SOT-23 surface mount package, facilitating easy integration into automated assembly processes.

This Schottky diode provides a compelling combination of speed, efficiency, and compact size, making it well-suited for modern electronic devices. Its low forward voltage drop minimizes power losses, while its high switching speed enables use in high-frequency circuits. The SOT-23 package makes it an excellent choice where board space is at a premium.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess