EN
  • EN
  • DE

RB520CM-60

Part No RB520CM-60
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835061-RB520CM-60
Ultra Librarian 3D Model Ultra Librarian RB520CM-60 CAD Model

Description

The RB520CM-60 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for low forward voltage drop and high-speed switching, which makes it suitable for use in high-efficiency power circuits and fast-switching applications. This diode is commonly used in DC-DC converters and reverse polarity protection circuits.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Voltage clamping
  • High-speed switching circuits
  • Power management circuits

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables fast recovery times for efficient operation.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • High Surge Current Capability: Offers robust protection against transient surges.
  • Small Package Size: Allows for high-density mounting.

Benefits

  • Improved Efficiency: Reduces power consumption in electronic circuits.
  • Enhanced Reliability: Provides stable performance in harsh operating conditions.
  • Compact Design: Allows for smaller and more integrated circuit designs.
  • Protection Against Surges: Prevents damage to sensitive components from voltage spikes.
  • Simplified Circuit Design: Easier to integrate into existing designs due to small size and performance.

Technical Specifications

The RB520CM-60 features a maximum repetitive peak reverse voltage of 60V. It has a forward current rating of 0.2A. The device is available in a compact surface mount package. The low forward voltage drop, typically around 0.4V at the rated current, contributes to its high efficiency. The fast switching speed minimizes switching losses and improves system efficiency. The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0383 $62.2980
140+ $0.8524 $119.3360
210+ $0.8258 $173.4180
290+ $0.7993 $231.7970
375+ $0.7727 $289.7625
505+ $0.6918 $349.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess