EN
  • EN
  • DE

RB501V-40T/R

Part No RB501V-40T/R
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182410-RB501V-40T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB501V-40T/R CAD Model

Description

The RB501V-40T/R is a Schottky barrier diode produced by Rohm Semiconductor. It is designed for high-speed switching and rectification applications, featuring a low forward voltage drop to improve efficiency in various electronic circuits. The '-40T/R' suffix likely indicates specific manufacturing, testing, or packaging characteristics.

Applications

  • High-Speed Switching Circuits: Ideal for use in applications requiring rapid switching.
  • DC-DC Converters: Used for efficient rectification of AC signals to DC.
  • Voltage Clamping Circuits: Protects sensitive components from overvoltage conditions.
  • Reverse Polarity Protection: Prevents circuit damage due to incorrect power supply polarity.
  • Power Management Systems: Used in portable devices for efficient power management.

Features

  • Low Forward Voltage Drop: Minimizes power loss, increasing overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Compact Package Size: Allows for high-density circuit designs.
  • High Surge Current Capability: Withstands transient current spikes without damage.
  • Low Leakage Current: Reduces power consumption in off-state conditions.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and minimizes heat generation.
  • Enhanced Circuit Protection: Provides reliable protection against voltage and current surges.
  • Reduced Board Space Usage: Enables smaller and more compact electronic devices.
  • Increased System Reliability: Ensures stable and consistent performance across various conditions.
  • Optimized Performance in High-Frequency Applications: Facilitates efficient operation in high-speed switching circuits.

Additional Details

The RB501V-40T/R is characterized by its low forward voltage drop and fast reverse recovery time, making it well-suited for minimizing power loss and maximizing switching speed in electronic designs. The '-40T/R' suffix may refer to specific voltage ratings, temperature characteristics, or packaging specifications tailored to particular industrial requirements. Always refer to the manufacturer's datasheet for precise technical specifications, including voltage and current ratings, operating temperature range, and package dimensions. Adhering to the manufacturer’s guidelines for proper handling and usage is crucial for ensuring optimal performance and longevity.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1587 $64.7610
70+ $1.7718 $124.0260
105+ $1.7163 $180.2115
140+ $1.6609 $232.5260
180+ $1.6055 $288.9900
245+ $1.4391 $352.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess