EN
  • EN
  • DE

RB500V-40GTE-17

Part No RB500V-40GTE-17
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182402-RB500V-40GTE-17
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB500V-40GTE-17 CAD Model

Description

The RB500V-40GTE-17 is a Schottky barrier diode manufactured by Rohm Semiconductor, designed for applications requiring high-speed switching and low forward voltage drop. This diode is frequently used in various electronic circuits to enhance efficiency and performance. The '-40GTE-17' suffix specifies particular manufacturing or testing variations for specific applications.

Applications

  • High-Speed Switching Circuits: Suitable for circuits where rapid switching is necessary.
  • DC-DC Converters: Utilized for the efficient rectification of AC signals to DC.
  • Voltage Clamping Circuits: Protects sensitive components from overvoltage.
  • Reverse Polarity Protection: Prevents damage when the power supply is connected incorrectly.
  • Power Management Systems: Used in portable devices for efficient power usage and regulation.

Features

  • Low Forward Voltage Drop: Reduces power loss, improving overall circuit efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Compact Package Size: Allows for high-density circuit designs.
  • High Surge Current Capability: Withstands transient current spikes without damage.
  • Low Leakage Current: Minimizes power consumption when in the off state.

Benefits

  • Enhanced Energy Efficiency: Reduces power consumption and heat generation.
  • Improved Circuit Protection: Provides reliable defense against voltage and current surges.
  • Reduced Board Space: Enables smaller and more compact devices.
  • Increased System Reliability: Ensures consistent performance in various conditions.
  • Optimized High-Frequency Performance: Facilitates efficient operation in high-speed switching applications.

Additional Details

The RB500V-40GTE-17 is characterized by its low forward voltage drop and fast reverse recovery time, which makes it ideal for minimizing power loss and maximizing switching speed. The '-40GTE-17' suffix likely indicates specific voltage, temperature, or packaging details relevant to industrial standards. For precise technical specifications, including voltage and current ratings, operating temperature range, and package dimensions, always consult the manufacturer's datasheet. Proper handling and usage, according to the manufacturer’s guidelines, are essential for ensuring optimal performance and a long lifespan.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess