The Infineon HYS72D64320HU-5-C is a 512MB DDR2 ECC Unbuffered DIMM. Designed for desktop computers and entry-level servers, this module provides a combination of capacity, speed, and error correction. It operates at DDR2-533 (PC2-4200) and includes ECC (Error-Correcting Code) for enhanced data integrity.
Applications:
- Desktop PCs
- Entry-level servers
- Workstations
- Systems requiring basic error correction
Features:
- 512MB Capacity
- DDR2 Technology
- ECC Unbuffered DIMM
- Operating speed of DDR2-533 (PC2-4200)
- 240-Pin DIMM
- ECC Error Correction
- 1.8V Power Supply
Benefits:
- Improved data integrity through ECC, which detects and corrects single-bit errors.
- Enhanced system stability, reducing the risk of crashes and data loss.
- Suitable for applications that require basic error correction capabilities.
- Increased overall system reliability.
The HYS72D64320HU-5-C module uses a 240-pin DDR2 DIMM form factor, ensuring compatibility with a variety of desktop and server motherboards that support DDR2 memory. The ECC functionality ensures data errors are detected and corrected, reducing potential system issues. Being an unbuffered DIMM allows for a cost effective design. The 1.8V power supply helps reduce power consumption and heat.
This memory module is a viable option for upgrading or replacing memory in compatible systems. Its ECC capabilities and adequate DDR2 speed ensure that system stability and data integrity are maintained, especially important for applications where basic error correction is needed. It provides reliability for both desktop and server environments.