EN
  • EN
  • DE

RB401D

Part No RB401D
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 290335-RB401D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB401D CAD Model

Description

The RB401D is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode features a low forward voltage drop and fast switching speed, making it suitable for various high-frequency and rectification applications.

Applications:

  • High-frequency rectification
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diode in inductive loads

Features:

  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • Fast switching speed: Enables operation at high frequencies.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Small surface mount package: Allows for compact designs and automated assembly.
  • Lead-free construction: Complies with environmental regulations.

Benefits:

  • Improved energy efficiency: Reduces power consumption in electronic devices.
  • Enhanced system performance: Enables faster switching speeds and reduced losses.
  • Increased reliability: Provides robust protection against voltage transients.
  • Reduced board space: Allows for more compact and efficient circuit designs.
  • Environmentally friendly: Complies with environmental regulations.

Additional Details:

The RB401D typically has a maximum repetitive peak reverse voltage of 30V and a maximum average forward current of 1A. The forward voltage drop is typically around 0.4V at 1A. The diode is typically packaged in a small surface mount package, such as a SOD-123 or similar. The operating temperature range generally spans from -40°C to +125°C.

This Schottky diode is designed for applications where efficiency and speed are critical. Its low forward voltage drop reduces power dissipation, contributing to energy savings and improved thermal management. The fast switching characteristics make it suitable for high-frequency applications, such as those found in modern power supplies and DC-DC converters. The small package size enables its use in compact electronic devices.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess