EN
  • EN
  • DE

RB095B-30

Part No RB095B-30
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241854-RB095B-30
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB095B-30 CAD Model

Description

The RB095B-30 is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is specifically designed for high-speed switching applications and low forward voltage drop, making it an efficient solution for various electronic circuits. It is commonly used in applications where minimizing power loss and maximizing switching speed are critical.

Applications

  • DC-DC converters: Used for rectification in DC-DC converters to improve efficiency.
  • Reverse polarity protection: Protects circuits from damage due to reverse polarity connections.
  • High-frequency switching circuits: Utilized in high-frequency circuits where fast switching speeds are required.
  • Solar panel bypass diodes: Prevents hotspots and maximizes energy extraction in solar panel arrays.
  • LED lighting: Improves the efficiency and reduces heat generation in LED lighting systems.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High switching speed: Enables rapid switching for high-frequency applications.
  • Small size: Compact package allows for use in space-constrained applications.
  • High surge current capability: Provides robust protection against transient voltage spikes.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Increased efficiency: Low forward voltage drop leads to reduced power dissipation and higher overall circuit efficiency.
  • Improved performance: Fast switching speed allows for better performance in high-frequency applications.
  • Enhanced reliability: High surge current capability provides protection against voltage spikes, increasing the reliability of the circuit.
  • Compact design: Small package allows for integration into space-constrained designs.
  • Environmentally friendly: RoHS compliance ensures that the diode is environmentally safe.

Specifications

The RB095B-30 has a maximum repetitive peak reverse voltage of 30V, and a forward current of 0.9A. It also features a low forward voltage drop, typically around 0.4V at 0.5A. The operating temperature range is typically -40°C to +125°C. The package type is SMB (DO-214AA).

In summary, the Rohm RB095B-30 is a Schottky barrier diode offering a compelling combination of low forward voltage drop, high switching speed, and robust surge current capability. It is well-suited for a broad range of applications, particularly those requiring high efficiency and reliability in a compact form factor.

You May Also Be Interested in

Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5498 $60.4780
260+ $0.4505 $117.1300
400+ $0.4366 $174.6400
550+ $0.4227 $232.4850
710+ $0.4089 $290.3190
950+ $0.3661 $347.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess