EN
  • EN
  • DE

PTZ5.1A-TE25

Part No PTZ5.1A-TE25
Manufacturer Rohm Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000542-PTZ5.1A-TE25
Categories OEM Parts(O-R)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTZ5.1A-TE25 CAD Model

Description

The PTZ5.1A-TE25 is a Zener diode manufactured by Rohm Semiconductor. It's designed for precise voltage regulation and transient voltage suppression in electronic circuits. The diode protects sensitive components from voltage spikes, ensuring stable voltage in demanding applications. The 'TE-25' likely refers to the package type.

Applications:

  • Voltage Regulation: Maintains stable voltage levels in power supplies and other circuits.
  • Transient Voltage Suppression: Protects circuits from voltage spikes caused by inductive loads or ESD.
  • Overvoltage Protection: Prevents circuit damage due to excessive voltage.
  • Clipping Circuits: Shapes and limits voltage waveforms in signal processing.
  • Reference Voltage Generation: Provides stable reference voltage for comparators.

Features:

  • Precise Zener Voltage: Offers a stable Zener voltage of 5.1V.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Fast Response Time: Quickly responds to voltage transients.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Small Package Size: Compact TE-25 package saves board space.

Benefits:

  • Improved Circuit Reliability: Protects components from voltage transients.
  • Stable Voltage Regulation: Provides a stable voltage for consistent circuit performance.
  • Reduced Component Count: Simplifies design by combining regulation and suppression functions.
  • Increased System Uptime: Prevents circuit damage, reducing failures and downtime.
  • Compact Design: Small package allows for use in space-constrained applications.

Additional Details:

The PTZ5.1A-TE25 operates by maintaining a constant voltage when reverse current flows. The Zener voltage is the point where the diode conducts in reverse. The TE-25 package is a surface-mount type suitable for automated assembly. Use a series resistor to limit current and prevent overheating. Proper heat dissipation is important, especially with continuous high current.

You May Also Be Interested in

C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Panasonic
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess